Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5HBF1-515.0000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 515 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 90mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 515 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 90mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5HBF1-515.0000C, is a surface mount oscillator with a compact size of 5.0 x 3.2 x 1.3 mm. It is RoHS compliant and has a moisture sensitivity level of 1. This oscillator operates within a frequency range from 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The device supports multiple output options including LVPECL, LVDS, HCSL, and CML, and is designed for low power consumption, typically drawing 60 mA at 3.3V for LVDS output. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. The oscillator also features a fast power-up time of less than 5 ms and offers enable/disable control functionality. It is suitable for applications in networking, communications, optical Ethernet, RF systems, and data centers. The product is not intended for military or high-reliability applications without prior authorization from the manufacturer.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5HBF1-515.0000C, is a surface mount oscillator with a compact size of 5.0 x 3.2 x 1.3 mm. It is RoHS compliant and has a moisture sensitivity level of 1. This oscillator operates within a frequency range from 50 MHz to 2100 MHz, with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The device supports multiple output options including LVPECL, LVDS, HCSL, and CML, and is designed for low power consumption, typically drawing 60 mA at 3.3V for LVDS output. The frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. The oscillator also features a fast power-up time of less than 5 ms and offers enable/disable control functionality. It is suitable for applications in networking, communications, optical Ethernet, RF systems, and data centers. The product is not intended for military or high-reliability applications without prior authorization from the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5HBF1-515.0000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5HBF1-515.0000C
Clearclock™ AX5 XO (Standard) Crystal AX5HBF1-515.0000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 515 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 90mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 515 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 90mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5HBF1-515.0000C-ND - DigiKey
Thief River Falls, MN, United States
515MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 8-SMD, No Lead

515MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5HBF1-515.0000C AX5HBF1-515.0000C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 515 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA200M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-160-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers