Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DBF1-312.5000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DBF1-312.5000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DBF1-312.5000C
Clearclock™ AX5 XO (Standard) Crystal AX5DBF1-312.5000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 312.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 312.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14739-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14739-ND
Oscillators 535-14739-ND
312.5MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 8-SMD, No Lead

312.5MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet
Oscillator, 312.5Mhz, Lvds, 5Mm X 3.2Mm; Frequency Nom Abracon - 84AC6333 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 312.5Mhz, Lvds, 5Mm X 3.2Mm; Frequency Nom Abracon
84AC6333
Oscillator, 312.5Mhz, Lvds, 5Mm X 3.2Mm; Frequency Nom Abracon 84AC6333
OSCILLATOR, 312.5MHZ, LVDS, 5MM X 3.2MM; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:ClearClock AX5 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 312.5MHZ, LVDS, 5MM X 3.2MM; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:ClearClock AX5 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AX5DBF1-312.5000C 535-14739-ND 84AC6333
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators Oscillator, 312.5Mhz, Lvds, 5Mm X 3.2Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 312 MHz 312 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
2 suppliers