Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5DAF1-212.5000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF1-212.5000T, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features a compact 5.0 x 3.2 x 1.3 mm footprint and is RoHS compliant. The device operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 212.5 MHz for this model. It offers ultra-low jitter performance with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The oscillator supports multiple output options including LVDS, HCSL, and CML, with a supply voltage of 3.3V, 2.5V, or 1.8V. It has a low power consumption of 60 mA typical for LVDS output and ±20 ppm frequency stability over the temperature range of -40°C to +85°C. The device is suitable for surface mount applications and has an MSL level of 1, indicating it is ready for standard soldering processes. Overall, the AX5DAF1-212.5000T is a reliable choice for engineers seeking a compact, low jitter oscillator for high-performance applications.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5DAF1-212.5000T, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features a compact 5.0 x 3.2 x 1.3 mm footprint and is RoHS compliant. The device operates within a frequency range of 50 MHz to 2100 MHz, with a specific frequency of 212.5 MHz for this model. It offers ultra-low jitter performance with a typical RMS phase jitter of 125 fs and a maximum of 200 fs for frequencies above 250 MHz. The oscillator supports multiple output options including LVDS, HCSL, and CML, with a supply voltage of 3.3V, 2.5V, or 1.8V. It has a low power consumption of 60 mA typical for LVDS output and ±20 ppm frequency stability over the temperature range of -40°C to +85°C. The device is suitable for surface mount applications and has an MSL level of 1, indicating it is ready for standard soldering processes. Overall, the AX5DAF1-212.5000T is a reliable choice for engineers seeking a compact, low jitter oscillator for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5DAF1-212.5000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5DAF1-212.5000T
Clearclock™ AX5 XO (Standard) Crystal AX5DAF1-212.5000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 150fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 212.5 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 150fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 212.5 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX5DAF1-212.5000T
Product Name Clearclock™ AX5 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 212 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Oscillators - ECS-2016MV-160-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers