Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3PAF1-156.2500

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 75fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 75fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3PAF1-156.2500 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3PAF1-156.2500
Clearclock™ AX3 XO (Standard) Crystal AX3PAF1-156.2500
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 75fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 50mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): 75fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 156.25 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 50mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15052-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15052-ND
Oscillators 535-15052-ND
156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators AX3PAF1-156.2500
XTAL OSC XO 156.25MHZ 3.3V LVPEC

XTAL OSC XO 156.25MHZ 3.3V LVPEC

Supplier's Site
Oscillator, 75Fs 156.25Mhz Lvpecl Xo Rohs Compliant Abracon - 05AH2379 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 75Fs 156.25Mhz Lvpecl Xo Rohs Compliant Abracon
05AH2379
Oscillator, 75Fs 156.25Mhz Lvpecl Xo Rohs Compliant Abracon 05AH2379
OSCILLATOR, 75FS 156.25MHZ LVPECL XO ROHS COMPLIANT: YES

OSCILLATOR, 75FS 156.25MHZ LVPECL XO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AX3PAF1-156.2500 535-15052-ND AX3PAF1-156.2500 05AH2379
Product Name Clearclock™ AX3 XO (Standard) Crystal Oscillators Oscillators Oscillator, 75Fs 156.25Mhz Lvpecl Xo Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 156 MHz 156 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Through Hole Oscillators - ECS-200X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details