Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-200.0000

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DCF1-200.0000 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DCF1-200.0000
Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-200.0000
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): Low Jitter Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): Low Jitter
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 266441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
266441
Crystal Oscillators 266441
Abracon AX3DCF1-200.0000 Oscillator

Abracon AX3DCF1-200.0000 Oscillator

Supplier's Site
Oscillators - 535-15042-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15042-ND
Oscillators 535-15042-ND
200MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Low Jitter 200.00Mhz Lvds Xo Rohs Compliant Abracon - 05AH2369 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Low Jitter 200.00Mhz Lvds Xo Rohs Compliant Abracon
05AH2369
Oscillator, Low Jitter 200.00Mhz Lvds Xo Rohs Compliant Abracon 05AH2369
OSCILLATOR, LOW JITTER 200.00MHZ LVDS XO ROHS COMPLIANT: YES

OSCILLATOR, LOW JITTER 200.00MHZ LVDS XO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Oscillators AX3DCF1-200.0000
XTAL OSC XO 200MHZ 1.8V LVDS

XTAL OSC XO 200MHZ 1.8V LVDS

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number AX3DCF1-200.0000 266441 535-15042-ND 05AH2369 AX3DCF1-200.0000
Product Name Clearclock™ AX3 XO (Standard) Crystal Crystal Oscillators Oscillators Oscillator, Low Jitter 200.00Mhz Lvds Xo Rohs Compliant Abracon Oscillators
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS
Frequency 200 MHz 200 MHz 200 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2160W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - SN74LS629DR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers