Abracon, LLC Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-122.8800

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 139fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 139fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX3 XO (Standard) Crystal - AX3DCF1-122.8800 - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX3 XO (Standard) Crystal
AX3DCF1-122.8800
Clearclock™ AX3 XO (Standard) Crystal AX3DCF1-122.8800
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX3 RMS Phase Jitter (TYP): 139fs Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX3
  • RMS Phase Jitter (TYP): 139fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15039-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15039-ND
Oscillators 535-15039-ND
122.88MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

122.88MHz XO (Standard) LVDS Oscillator 1.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 139Fs 122.88Mhz Lvds Xo Rohs Compliant Abracon - 05AH2366 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 139Fs 122.88Mhz Lvds Xo Rohs Compliant Abracon
05AH2366
Oscillator, 139Fs 122.88Mhz Lvds Xo Rohs Compliant Abracon 05AH2366
OSCILLATOR, 139FS 122.88MHZ LVDS XO ROHS COMPLIANT: YES

OSCILLATOR, 139FS 122.88MHZ LVDS XO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AX3DCF1-122.8800 535-15039-ND 05AH2366
Product Name Clearclock™ AX3 XO (Standard) Crystal Oscillators Oscillator, 139Fs 122.88Mhz Lvds Xo Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 123 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA17M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - NE555P-P2 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details