Abracon, LLC AWSZT-MGD AWSZT-4.00MGD-T

Description
RoHS/RoHS II Compliant Series: AWSZT-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 2913 (7434 Metric) Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 2913 (7434 Metric) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-MGD - AWSZT-4.00MGD-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 2913 (7434 Metric) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: AWSZT-MGD
  • Length: 7.4 mm
  • Width: 3.4 mm
  • Height: 2.1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 4 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 2913 (7434 Metric)
  • Part Status: Obsolete
Supplier's Site
Resonators - 535-9374-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9374-2-ND
Resonators 535-9374-2-ND
4MHz Ceramic Resonator ±0.3% 30 Ohms -25°C ~ 85°C Surface Mount

4MHz Ceramic Resonator ±0.3% 30 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ SMD

CERAMIC RES 4.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number AWSZT-4.00MGD-T 535-9374-2-ND AWSZT-4.00MGD-T
Product Name AWSZT-MGD Resonators Resonators
Features / Standards RoHS
Frequency 4 MHz 4 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3951M-160-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 420 MHz
View Details