Abracon, LLC AWSZT-CW AWSZT-33.00CW-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CW - AWSZT-33.00CW-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CW
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 33 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 50 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
CERAMIC RES 33.0000MHZ SMD

CERAMIC RES 33.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number AWSZT-33.00CW-T AWSZT-33.00CW-T
Product Name AWSZT-CW Resonators
Features / Standards RoHS; Lead-Free
Frequency 33 MHz 33 MHz
Frequency Tolerance 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABLS3 MHz Crystal - ABLS3-4.9152MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 4.92 MHz
Frequency Stability 30 ppm
View Details
4 suppliers