Abracon, LLC AWSZT-CW AWSZT-32.00CW-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CW - AWSZT-32.00CW-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Impedance: 50 Ω Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CW
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 32 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 50 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
CERAMIC RES 32.0000MHZ SMD

CERAMIC RES 32.0000MHZ SMD

Supplier's Site
Resonators - 535-10050-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10050-1-ND
Resonators 535-10050-1-ND
32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Resonators - 535-10050-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10050-2-ND
Resonators 535-10050-2-ND
32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Resonators - 535-10050-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10050-6-ND
Resonators 535-10050-6-ND
32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

32MHz Ceramic Resonator ±0.2% 50 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey
Product Category Resonators Resonators Resonators
Product Number AWSZT-32.00CW-T AWSZT-32.00CW-T 535-10050-1-ND
Product Name AWSZT-CW Resonators Resonators
Features / Standards RoHS; Lead-Free
Frequency 32 MHz 32 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
 - 7728991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; S35
Frequency 868 MHz
View Details
Dielectric Resonators - 4300 Series - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
Frequency 700 to 13000 MHz
View Details
Automotive AEC-Q100 Active Resonator Drop-In Replacement for 4-pin SMD XTAL - SiT1424 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0, 3.2x2.5
Frequency 1 to 110 MHz
Frequency Stability 15 to 50 ppm
View Details