Abracon, LLC AWSCR-CELB AWSCR-8.00CELB-C33-T3

Description
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 8 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 8 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CELB - AWSCR-8.00CELB-C33-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 8 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CELB
  • Length: 3.2 mm
  • Width: 1.3 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 33 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site
Resonators - 535-15113-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15113-2-ND
Resonators 535-15113-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 535-15113-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15113-6-ND
Resonators 535-15113-6-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 535-15113-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15113-1-ND
Resonators 535-15113-1-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 1886699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886699P
Ceramic Resonators 1886699P
Abracon AWSCR-8.00CELB-C33-T 3

Abracon AWSCR-8.00CELB-C33-T3

Supplier's Site
Ceramic Resonators - 1886699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886699
Ceramic Resonators 1886699
Abracon AWSCR-8.00CELB-C33-T 3

Abracon AWSCR-8.00CELB-C33-T3

Supplier's Site
Ceramic Resonators - 1886535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886535
Ceramic Resonators 1886535
Abracon AWSCR-8.00CELB-C33-T 3

Abracon AWSCR-8.00CELB-C33-T3

Supplier's Site
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon - 16AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon
16AH0996
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon 16AH0996
CER RES 8MHZ 33PF SMD ROHS COMPLIANT: YES

CER RES 8MHZ 33PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon - 16AH0995 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon
16AH0995
Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon 16AH0995
CER RES 8MHZ 33PF SMD ROHS COMPLIANT: YES

CER RES 8MHZ 33PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators Resonators Resonators Resonators
Product Number AWSCR-8.00CELB-C33-T3 535-15113-2-ND 1886699P 1886699 AWSCR-8.00CELB-C33-T3 16AH0996 AWSCR-8.00CELB-C33-T3
Product Name AWSCR-CELB Resonators Ceramic Resonators Ceramic Resonators Resonators Cer Res 8Mhz 33Pf Smd Rohs Compliant Abracon Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-33Q-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
ABLS MHz Crystal - ABLS-30.000MHZ-B4-F-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
6 suppliers