Abracon, LLC AWSCR-CV AWSCR-48.00CV-T

Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 48 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 48 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CV - AWSCR-48.00CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 48 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 48 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 5 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10018-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10018-2-ND
Resonators 535-10018-2-ND
48MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

48MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Ceramic Resonator, 48Mhz, Smd; Frequency Abracon - 14T0261 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 48Mhz, Smd; Frequency Abracon
14T0261
Ceramic Resonator, 48Mhz, Smd; Frequency Abracon 14T0261
CERAMIC RESONATOR, 48MHz, SMD; Frequency:48MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; No. of Pins:3Pins RoHS Compliant: Yes

CERAMIC RESONATOR, 48MHz, SMD; Frequency:48MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 48.0000MHZ 5PF SMD

CERAMIC RES 48.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number AWSCR-48.00CV-T 535-10018-2-ND 14T0261 AWSCR-48.00CV-T
Product Name AWSCR-CV Resonators Ceramic Resonator, 48Mhz, Smd; Frequency Abracon Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 48 MHz 48 MHz 48 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 50-ECS-HFR-30.00-B-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ASD XO (Standard) Crystal - ASD3-48.000MHZ-LR-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 25 ppm
View Details
4 suppliers