Abracon, LLC ASD XO (Standard) Crystal ASD3-48.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD3-48.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD3-48.000MHZ-LR-T
ASD XO (Standard) Crystal ASD3-48.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 48 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 964972-ASD3-48.000MHZ-LR-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
964972-ASD3-48.000MHZ-LR-T
Crystals, Oscillators, Resonators - Oscillators 964972-ASD3-48.000MHZ-LR-T
Win Source Part Number: 964972-ASD3-48.000MH Z-LR-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 7mA Current - Supply (Disable) (Max): 20µA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DSC1001DI2-048.0000; DSC1001BI2-050.0000T ; DSC1001BI2-050.0000; ASTMHTE-48.000MHZ-AJ -E; ASTMLPE-18-50.000MHZ -LJ-E-T; ASTMLPA-50.000MHZ-EJ -E-T; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 964972-ASD3-48.000MHZ-LR-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASD
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 7mA
Current - Supply (Disable) (Max): 20µA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DSC1001DI2-048.0000; DSC1001BI2-050.0000T; DSC1001BI2-050.0000; ASTMHTE-48.000MHZ-AJ-E; ASTMLPE-18-50.000MHZ-LJ-E-T; ASTMLPA-50.000MHZ-EJ-E-T;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet
Oscillators - ASD3-48.000MHZ-LR-T-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 48.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0678 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 48.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0678
Xtal Osc Xo 48.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0678
XTAL OSC XO 48.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 48.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASD3-48.000MHZ-LR-T 964972-ASD3-48.000MHZ-LR-T ASD3-48.000MHZ-LR-T-ND 38T0678
Product Name ASD XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators Xtal Osc Xo 48.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 48 MHz 48 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data