Abracon, LLC AWSCR-MGD AWSCR-4.00MGD-T

Description
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-MGD - AWSCR-4.00MGD-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: AWSCR-MGD
  • Length: 7.4 mm
  • Width: 3.4 mm
  • Height: 2.1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 4 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 22 pF
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Obsolete
Supplier's Site
Resonators - 535-9366-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9366-2-ND
Resonators 535-9366-2-ND
4MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 30 Ohms -25°C ~ 85°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 30 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 22PF SMD

CERAMIC RES 4.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number AWSCR-4.00MGD-T 535-9366-2-ND AWSCR-4.00MGD-T
Product Name AWSCR-MGD Resonators Resonators
Features / Standards RoHS Built-in Capacitor
Frequency 4 MHz 4 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-80-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 318 MHz
View Details