Abracon, LLC Resonators AWSCR-4.00CPLB-C10-T4

Description
4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount
Request a Quote
Description
4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cer Res 4MHz 10pF SMD from Abracon is a miniature ceramic resonator with dimensions of 6.0 x 3.0 x 1.8 mm. It is RoHS/RoHS II compliant and features a built-in capacitance of 10pF. The resonator operates within a frequency range of 1.84 MHz to 12.00 MHz, with a frequency tolerance of ±0.5% and frequency stability of ±0.2% for frequencies above 8.01 MHz. It has a low resonant impedance of 100 ohms and can withstand a DC voltage of up to 100V. This component is suitable for various applications, including metering systems, remote controls, microprocessors, industrial control, and electric appliances. It is rated for operation in temperatures ranging from -40°C to +125°C and has a storage temperature range of -55°C to +125°C. The product is not moisture sensitive, with a moisture sensitivity level of 1, and is packaged in reels of 4000 pieces.

Datasheet Summary
Powered by GS/AI

The Cer Res 4MHz 10pF SMD from Abracon is a miniature ceramic resonator with dimensions of 6.0 x 3.0 x 1.8 mm. It is RoHS/RoHS II compliant and features a built-in capacitance of 10pF. The resonator operates within a frequency range of 1.84 MHz to 12.00 MHz, with a frequency tolerance of ±0.5% and frequency stability of ±0.2% for frequencies above 8.01 MHz. It has a low resonant impedance of 100 ohms and can withstand a DC voltage of up to 100V. This component is suitable for various applications, including metering systems, remote controls, microprocessors, industrial control, and electric appliances. It is rated for operation in temperatures ranging from -40°C to +125°C and has a storage temperature range of -55°C to +125°C. The product is not moisture sensitive, with a moisture sensitivity level of 1, and is packaged in reels of 4000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-15087-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15087-2-ND
Resonators 535-15087-2-ND
4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 535-15087-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15087-6-ND
Resonators 535-15087-6-ND
4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 535-15087-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15087-1-ND
Resonators 535-15087-1-ND
4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 10pF ±0.4% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 1886506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886506
Ceramic Resonators 1886506
Abracon AWSCR-4.00CPLB-C10-T 4

Abracon AWSCR-4.00CPLB-C10-T4

Supplier's Site
Ceramic Resonators - 1886791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886791
Ceramic Resonators 1886791
Abracon AWSCR-4.00CPLB-C10-T 4

Abracon AWSCR-4.00CPLB-C10-T4

Supplier's Site
Ceramic Resonators - 1886791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886791P
Ceramic Resonators 1886791P
Abracon AWSCR-4.00CPLB-C10-T 4

Abracon AWSCR-4.00CPLB-C10-T4

Supplier's Site
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon - 16AH0943 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon
16AH0943
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon 16AH0943
CER RES 4MHZ 10PF SMD ROHS COMPLIANT: YES

CER RES 4MHZ 10PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon - 16AH0944 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon
16AH0944
Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon 16AH0944
CER RES 4MHZ 10PF SMD ROHS COMPLIANT: YES

CER RES 4MHZ 10PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 10PF SMD

CERAMIC RES 4.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 535-15087-2-ND 1886506 1886791P 16AH0943 AWSCR-4.00CPLB-C10-T4
Product Name Resonators Ceramic Resonators Ceramic Resonators Cer Res 4Mhz 10Pf Smd Rohs Compliant Abracon Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Smd Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-2.00-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 345 MHz
View Details