Abracon, LLC AWSCR-MTD AWSCR-32.00MTD-T

Description
RoHS/RoHS II Compliant Series: AWSCR-MTD Length: 4.7 mm Width: 4.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-MTD Length: 4.7 mm Width: 4.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-MTD - AWSCR-32.00MTD-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-MTD Length: 4.7 mm Width: 4.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 32 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 5 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-MTD
  • Length: 4.7 mm
  • Width: 4.1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 32 MHz
  • Frequency Stability: ± 0.5 %
  • Frequency Tolerance: ± 0.3 %
  • Features: Built in Capacitor
  • Capacitance: 5 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
CERAMIC RES 32.0000MHZ 5PF SMD

CERAMIC RES 32.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number AWSCR-32.00MTD-T AWSCR-32.00MTD-T
Product Name AWSCR-MTD Resonators
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Frequency Tolerance 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-40.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 40 MHz
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
ABLS2 MHz Crystal - ABLS2-7.3728MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 7.37 MHz
Frequency Stability 30 ppm
View Details
6 suppliers