Abracon, LLC AWSCR-CPLA AWSCR-3.68CPLA-C33-T4

Description
RoHS/RoHS II Compliant Series: AWSCR-CPLA Length: 6 mm Width: 3 mm Height: 1.8 mm Operating Temperature: '-40°C ~ 85°C Frequency: 3.68 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CPLA Length: 6 mm Width: 3 mm Height: 1.8 mm Operating Temperature: '-40°C ~ 85°C Frequency: 3.68 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CPLA - AWSCR-3.68CPLA-C33-T4 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CPLA Length: 6 mm Width: 3 mm Height: 1.8 mm Operating Temperature: '-40°C ~ 85°C Frequency: 3.68 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 33 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CPLA
  • Length: 6 mm
  • Width: 3 mm
  • Height: 1.8 mm
  • Operating Temperature: '-40°C ~ 85°C
  • Frequency: 3.68 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 33 pF
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site
Resonators - 535-15082-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15082-2-ND
Resonators 535-15082-2-ND
3.68MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

3.68MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon - 16AH0933 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon
16AH0933
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon 16AH0933
CER RES 3.68MHZ 33PF SMD ROHS COMPLIANT: YES

CER RES 3.68MHZ 33PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon - 16AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon
16AH0934
Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon 16AH0934
CER RES 3.68MHZ 33PF SMD ROHS COMPLIANT: YES

CER RES 3.68MHZ 33PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CERAMIC RES 3.6800MHZ 33PF SMD

CERAMIC RES 3.6800MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators
Product Number AWSCR-3.68CPLA-C33-T4 535-15082-2-ND 16AH0933 AWSCR-3.68CPLA-C33-T4
Product Name AWSCR-CPLA Resonators Cer Res 3.68Mhz 33Pf Smd Rohs Compliant Abracon Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS
Frequency 3.68 MHz 3.68 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
SMD Seam Welded Crystal Resonator - SMCE-2520 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 125 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 967655-NX3225SA-24.000M-STD-CSR-3 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers