Abracon, LLC AWSCR-CW AWSCR-24.00CW-T

Description
RoHS/RoHS II Compliant Series: AWSCR-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 10 pF Impedance: 60 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CW - AWSCR-24.00CW-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CW Length: 2.5 mm Width: 2 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 10 pF Impedance: 60 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CW
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 24 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 10 pF
  • Impedance: 60 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
CERAMIC RES 24.0000MHZ 10PF SMD

CERAMIC RES 24.0000MHZ 10PF SMD

Supplier's Site
Resonators - 535-10037-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10037-1-ND
Resonators 535-10037-1-ND
24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Resonators - 535-10037-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10037-6-ND
Resonators 535-10037-6-ND
24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Resonators - 535-10037-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10037-2-ND
Resonators 535-10037-2-ND
24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 60 Ohms -25°C ~ 85°C Surface Mount

Supplier's Site Datasheet
Ceramic Resonator, 24Mhz, Smd, Full Reel; Frequency Abracon - 14T0249 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 24Mhz, Smd, Full Reel; Frequency Abracon
14T0249
Ceramic Resonator, 24Mhz, Smd, Full Reel; Frequency Abracon 14T0249
CERAMIC RESONATOR, 24MHz, SMD, FULL REEL; Frequency:24MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 24MHz, SMD, FULL REEL; Frequency:24MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators
Product Number AWSCR-24.00CW-T AWSCR-24.00CW-T 535-10037-1-ND 14T0249
Product Name AWSCR-CW Resonators Resonators Ceramic Resonator, 24Mhz, Smd, Full Reel; Frequency Abracon
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 24 MHz 24 MHz 24 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - Coaxial Resonators - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Resonator Type Ceramic
View Details
CERAMIC RESONATOR - ECS-CR2-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Features / Standards RoHS; Built-in Capacitor
View Details
 - 7728988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; S25
Frequency 434 MHz
View Details
Cavity Resonators -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details