2.45MHz Ceramic Resonator Built in Capacitor 30pF ±0.4% 100 Ohms -40°C ~ 125°C Surface Mount
2.45MHz Ceramic Resonator Built in Capacitor 30pF ±0.4% 100 Ohms -40°C ~ 125°C Surface Mount
2.45MHz Ceramic Resonator Built in Capacitor 30pF ±0.4% 100 Ohms -40°C ~ 125°C Surface Mount
CER RES 2.45MHZ 30PF SMD ROHS COMPLIANT: YES
CER RES 2.45MHZ 30PF SMD ROHS COMPLIANT: YES
CERAMIC RESONATOR, 2.45MHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators | Resonators |
| Product Number | 535-15074-2-ND | AWSCR-2.45CPLB-C30-T4 | 16AH0918 | 80AH1583 |
| Product Name | Resonators | Resonators | Cer Res 2.45Mhz 30Pf Smd Rohs Compliant Abracon | Ceramic Resonator, 2.45Mhz, Smd Rohs Compliant Abracon |
| Resonator Type | Ceramic | Ceramic | Ceramic; RC Resonator | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS | RoHS |