Abracon, LLC AWSCR-CV AWSCR-11.00CV-T

Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CV - AWSCR-11.00CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 11 MHz
  • Frequency Stability: ± 0.4 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 22 pF
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Resonators - 969030-AWSCR-11.00CV-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
969030-AWSCR-11.00CV-T
Crystals, Oscillators, Resonators - Resonators 969030-AWSCR-11.00CV-T
Win Source Part Number: 969030-AWSCR-11.00CV -T Category: Crystals, Oscillators, Resonators>Resonator s Series: AWSCR-CV Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 22 pF Impedance: 30 Ohms Frequency: 11 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.4% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.146" L x 0.122" W (3.70mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: Abracon LLC Other Names: AWSCR1100CVT,535-100 06-6,535-10006-2,535 -10006-1

Win Source Part Number: 969030-AWSCR-11.00CV-T
Category: Crystals, Oscillators, Resonators>Resonators
Series: AWSCR-CV
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 22 pF
Impedance: 30 Ohms
Frequency: 11 MHz
Height: 0.039" (1.00mm)
Frequency Stability: ±0.4%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.146" L x 0.122" W (3.70mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: Abracon LLC
Other Names: AWSCR1100CVT,535-10006-6,535-10006-2,535-10006-1

Buy Now Datasheet
Resonators - 535-10006-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10006-2-ND
Resonators 535-10006-2-ND
11MHz Ceramic Resonator Built in Capacitor 22pF ±0.4% 30 Ohms -25°C ~ 85°C Surface Mount

11MHz Ceramic Resonator Built in Capacitor 22pF ±0.4% 30 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon - 14T0241 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon
14T0241
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon 14T0241
CERAMIC RESONATOR, 11MHz, SMD, FULL REEL; Frequency:11MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-25°C; No. of Pins:3Pins RoHS Compliant: Yes

CERAMIC RESONATOR, 11MHz, SMD, FULL REEL; Frequency:11MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-25°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 11.0000MHZ 22PF SMD

CERAMIC RES 11.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number AWSCR-11.00CV-T 969030-AWSCR-11.00CV-T 535-10006-2-ND 14T0241 AWSCR-11.00CV-T
Product Name AWSCR-CV Crystals, Oscillators, Resonators - Resonators Resonators Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 11 MHz 11 MHz 11 MHz 11 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - JTOS-1650+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - NE555V - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers