Abracon, LLC AWCR AWCR-8.00MD

Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete
Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete

Suppliers

Company
Product
Description
Supplier Links
AWCR - AWCR-8.00MD - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: AWCR
  • Length: 10 mm
  • Width: 5 mm
  • Height: 10 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 30 pF
  • Impedance: 30 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 3 Lead, 2.50mm Pitch
  • Part Status: Obsolete
Supplier's Site
Resonators AWCR-8.00MD
CERAMIC RES 8.0000MHZ 30PF T/H

CERAMIC RES 8.0000MHZ 30PF T/H

Supplier's Site
Ceramic Resonator, 8Mhz, Through Hole; Frequency Abracon - 13J2004 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 8Mhz, Through Hole; Frequency Abracon
13J2004
Ceramic Resonator, 8Mhz, Through Hole; Frequency Abracon 13J2004
CERAMIC RESONATOR, 8MHZ, THROUGH HOLE; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; ESR:30ohm RoHS Compliant: Yes

CERAMIC RESONATOR, 8MHZ, THROUGH HOLE; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; ESR:30ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number AWCR-8.00MD AWCR-8.00MD 13J2004
Product Name AWCR Resonators Ceramic Resonator, 8Mhz, Through Hole; Frequency Abracon
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-8.00-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Features / Standards Built-in Capacitor
View Details