Abracon, LLC AWCR AWCR-10.00MD

Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete
Description
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete

Suppliers

Company
Product
Description
Supplier Links
AWCR - AWCR-10.00MD - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWCR Length: 10 mm Width: 5 mm Height: 10 mm Operating Temperature: -25°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 30 pF Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: AWCR
  • Length: 10 mm
  • Width: 5 mm
  • Height: 10 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 10 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 30 pF
  • Impedance: 30 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 3 Lead, 2.50mm Pitch
  • Part Status: Obsolete
Supplier's Site
Resonators AWCR-10.00MD
CERAMIC RES 10.0000MHZ 30PF T/H

CERAMIC RES 10.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number AWCR-10.00MD AWCR-10.00MD
Product Name AWCR Resonators
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS
Frequency 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-80-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-16.384MHZ-4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.38 MHz
Frequency Stability 30 ppm
View Details
5 suppliers