Abracon, LLC AWCCA-50N50 AWCCA50N50H50-C01-B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A10 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 24 μH DC Resistance: 72 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 163 Length: 50 mm Width: 50 mm Height: 5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A10 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 24 μH DC Resistance: 72 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 163 Length: 50 mm Width: 50 mm Height: 5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCCA-50N50 - AWCCA50N50H50-C01-B - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A10 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 24 μH DC Resistance: 72 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 163 Length: 50 mm Width: 50 mm Height: 5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AWCCA-50N50
  • Standard: A10
  • Coil Type: RX or TX Coil
  • Ferrite Shape: Square
  • Coil Count: 1
  • Inductance of Layer 1 Coils: 24 μH
  • DC Resistance: 72 mΩ
  • Operating Temperature: -25°C ~ 85°C
  • Q of Layer 1 Coils: 163
  • Length: 50 mm
  • Width: 50 mm
  • Height: 5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AWCCA50N50H50-C01-B
Product Name AWCCA-50N50
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details