Abracon, LLC AWCCA-50N50 AWCCA50N50H35-C02-B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 19 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 72 Length: 50 mm Width: 50 mm Height: 3.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 19 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 72 Length: 50 mm Width: 50 mm Height: 3.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCCA-50N50 - AWCCA50N50H35-C02-B - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50 Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Square Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 19 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 72 Length: 50 mm Width: 50 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AWCCA-50N50
  • Standard: A11
  • Coil Type: RX or TX Coil
  • Ferrite Shape: Square
  • Coil Count: 1
  • Inductance of Layer 1 Coils: 6.3 μH
  • DC Resistance: 19 mΩ
  • Operating Temperature: -25°C ~ 85°C
  • Q of Layer 1 Coils: 72
  • Length: 50 mm
  • Width: 50 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AWCCA50N50H35-C02-B
Product Name AWCCA-50N50
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details