RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AWCCA-RX404012-102
Coil Type: RX Coil
Ferrite Shape: Square
Coil Count: 1
Inductance of Layer 1 Coils: 8 μH
DC Resistance: 80 mΩ
Operating Temperature: -25°C ~ 85°C
Q of Layer 1 Coils: 30
Length: 40 mm
Width: 40 mm
Height: 1.2 mm
Part Status: Active
Abracon, LLC
Done
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AWCCA-RX404012-102
Coil Type: RX Coil
Ferrite Shape: Square
Coil Count: 1
Inductance of Layer 1 Coils: 8 μH
DC Resistance: 80 mΩ
Operating Temperature: -25°C ~ 85°C
Q of Layer 1 Coils: 30
Length: 40 mm
Width: 40 mm
Height: 1.2 mm
Part Status: Active
Datasheet
Datasheet Summary Powered by GS/AI
The Charging Coil, part number AWCCA-RX404012-102, features an inductance of 8.0OºH with a tolerance of ±10%. It is designed for applications requiring up to 20W, making it suitable for various devices such as batteries, portable electronics, drones, and IoT devices. The coil has a compact size of 40.0 x 40.0 x 1.2mm and is constructed with high permeability shielding to protect sensitive electronics. It has a maximum DC resistance of 80mΩ and a typical quality factor (Q) of 30. The operating temperature range is from -25°C to 85°C, while the storage temperature range is from -40°C to 85°C. The product is RoHS compliant and comes in trays of 300 pieces, with a total of 1200 pieces per carton. It is not suitable for wave soldering and has a maximum manual soldering temperature of 350°C for 3 seconds.
Datasheet Summary Powered by GS/AI
The Charging Coil, part number AWCCA-RX404012-102, features an inductance of 8.0OºH with a tolerance of ±10%. It is designed for applications requiring up to 20W, making it suitable for various devices such as batteries, portable electronics, drones, and IoT devices. The coil has a compact size of 40.0 x 40.0 x 1.2mm and is constructed with high permeability shielding to protect sensitive electronics. It has a maximum DC resistance of 80mΩ and a typical quality factor (Q) of 30. The operating temperature range is from -25°C to 85°C, while the storage temperature range is from -40°C to 85°C. The product is RoHS compliant and comes in trays of 300 pieces, with a total of 1200 pieces per carton. It is not suitable for wave soldering and has a maximum manual soldering temperature of 350°C for 3 seconds.
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AWCCA-RX404012-102
Coil Type: RX Coil
Ferrite Shape: Square
Coil Count: 1
Inductance of Layer 1 Coils: 8 μH
DC Resistance: 80 mΩ
Operating Temperature: -25°C ~ 85°C
Q of Layer 1 Coils: 30
Length: 40 mm
Width: 40 mm
Height: 1.2 mm
Part Status: Active