Abracon, LLC RF Switches ASWD-S2-0004-T

Description
IC RF SWITCH SPDT 1-8.5GHZ 8DFN
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 1-8.5GHZ 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 535-ASWD-S2-0004-TTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 1-8.5GHZ 8DFN

IC RF SWITCH SPDT 1-8.5GHZ 8DFN

Buy Now Datasheet
RF Switches - 535-ASWD-S2-0004-TCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 1-8.5GHZ 8DFN

IC RF SWITCH SPDT 1-8.5GHZ 8DFN

Buy Now Datasheet
RF Switches - 535-ASWD-S2-0004-TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 1-8.5GHZ 8DFN

IC RF SWITCH SPDT 1-8.5GHZ 8DFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 535-ASWD-S2-0004-TTR-ND
Product Name RF Switches
Package Type Surface Mount; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF Switches - 2312-CMD235C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details