Abracon, LLC SMD 24.576MHz 15pF 3.3V Clock and Timing IC ASV-24.576MHZ-EJ-T

Description
Oscillator XO 24.576MHz ±20ppm 15pF HCMOS 60% 3.3V 4-Pin SMD T/R Product overview: ASV-24.576MHZ-EJ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASV-24.576MHZ-EJ -T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 24.576MHz ±20ppm 15pF HCMOS 60% 3.3V 4-Pin SMD T/R Product overview: ASV-24.576MHZ-EJ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASV-24.576MHZ-EJ -T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24.576MHz 15pF 3.3V Clock and Timing IC - 172-ASV-24.576MHZ-EJ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.576MHz 15pF 3.3V Clock and Timing IC
172-ASV-24.576MHZ-EJ-T
SMD 24.576MHz 15pF 3.3V Clock and Timing IC 172-ASV-24.576MHZ-EJ-T
Oscillator XO 24.576MHz ±20ppm 15pF HCMOS 60% 3.3V 4-Pin SMD T/R Product overview: ASV-24.576MHZ-EJ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASV-24.576MHZ-EJ -T can be used for catalog matching and distributor lookup.

Oscillator XO 24.576MHz ±20ppm 15pF HCMOS 60% 3.3V 4-Pin SMD T/R Product overview: ASV-24.576MHZ-EJ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.576MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.576MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-ASV-24.576MHZ-EJ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-ASV-24.576MHZ-EJ-T
Product Name SMD 24.576MHz 15pF 3.3V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
SMD 24.0000MHZ Clock and Timing IC - 172-514KCC000887BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 1.8 volts
View Details
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details