Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLDE-100.000MHZ-LJ-E

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMUPLD XO (Standard) MEMS oscillator from Abracon, LLC is a high-performance, programmable LVDS SMD MEMS oscillator designed for various applications including 10GB Ethernet, SONET, and telecom. It operates within a frequency range of 1MHz to 625MHz, with a specific part number of ASTMUPLDE-100.000MHZ-LJ-E targeting a frequency of 100MHz. The device features ultra-low RMS phase jitter of 0.6ps typical at 156.25MHz and offers multiple supply voltage options ranging from 2.25V to 3.63V. The oscillator is available in standard package sizes of 3.2 x 2.5 x 0.75mm, 5 x 3.2 x 0.75mm, and 7.0 x 5.0 x 0.9mm, with a moisture sensitivity level of 1. Frequency stability options include ±10ppm, ±20ppm, ±25ppm, and ±50ppm over temperature ranges of -20 to +70°C and -40 to +85°C. The device is RoHS compliant and is suitable for harsh environments, making it a versatile choice for engineers looking for reliable timing solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The ASTMUPLD XO (Standard) MEMS oscillator from Abracon, LLC is a high-performance, programmable LVDS SMD MEMS oscillator designed for various applications including 10GB Ethernet, SONET, and telecom. It operates within a frequency range of 1MHz to 625MHz, with a specific part number of ASTMUPLDE-100.000MHZ-LJ-E targeting a frequency of 100MHz. The device features ultra-low RMS phase jitter of 0.6ps typical at 156.25MHz and offers multiple supply voltage options ranging from 2.25V to 3.63V. The oscillator is available in standard package sizes of 3.2 x 2.5 x 0.75mm, 5 x 3.2 x 0.75mm, and 7.0 x 5.0 x 0.9mm, with a moisture sensitivity level of 1. Frequency stability options include ±10ppm, ±20ppm, ±25ppm, and ±50ppm over temperature ranges of -20 to +70°C and -40 to +85°C. The device is RoHS compliant and is suitable for harsh environments, making it a versatile choice for engineers looking for reliable timing solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLDE-100.000MHZ-LJ-E - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLDE-100.000MHZ-LJ-E
ASTMUPLD XO (Standard) MEMS ASTMUPLDE-100.000MHZ-LJ-E
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±20ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-13336-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-13336-ND
Oscillators 535-13336-ND
100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASTMUPLDE-100.000MHZ-LJ-E 535-13336-ND
Product Name ASTMUPLD XO (Standard) MEMS Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 100 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Surface Mount Oscillators - ECS-2016MVQ-240-BS-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details