Abracon, LLC ASTMUPC XO (Standard) MEMS ASTMUPCFL-33-125.000MHZ-EJ-E-T3

Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPC XO (Standard) MEMS - ASTMUPCFL-33-125.000MHZ-EJ-E-T3 - Abracon, LLC
Spicewood, TX, United States
ASTMUPC XO (Standard) MEMS
ASTMUPCFL-33-125.000MHZ-EJ-E-T3
ASTMUPC XO (Standard) MEMS ASTMUPCFL-33-125.000MHZ-EJ-E-T3
RoHS/RoHS II Compliant Series: ASTMUPC Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 36mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 36mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPCFL-33-125.000MHZ-EJ-E-T3
Product Name ASTMUPC XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 125 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-801 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 801 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers