Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTV-106.250MHZ-ZK-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -55°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -55°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTV-106.250MHZ-ZK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 106.25 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in multiple package sizes, including 2.0 x 1.6 x 0.75 mm and 5.0 x 3.2 x 0.75 mm, and offers a wide operating temperature range from -55°C to +125°C, making it suitable for demanding applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for surface mount applications. Engineers considering this product should note that it has reached end-of-life status, with the last time buy date set for May 7, 2022, which may impact long-term project planning.

Datasheet Summary
Powered by GS/AI

The ASTMHTV-106.250MHZ-ZK-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in harsh environments, including industrial, medical, and avionics sectors. It operates within a frequency range of 1 MHz to 137 MHz, with a specific output frequency of 106.25 MHz. The device supports supply voltage options from 1.8V to 3.63V and features low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz under no load conditions. This oscillator is available in multiple package sizes, including 2.0 x 1.6 x 0.75 mm and 5.0 x 3.2 x 0.75 mm, and offers a wide operating temperature range from -55°C to +125°C, making it suitable for demanding applications. Frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for surface mount applications. Engineers considering this product should note that it has reached end-of-life status, with the last time buy date set for May 7, 2022, which may impact long-term project planning.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTV-106.250MHZ-ZK-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTV-106.250MHZ-ZK-E
ASTMHT XO (Standard) MEMS ASTMHTV-106.250MHZ-ZK-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 1 mm Operating Temperature: -55°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±30ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 106.25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±30ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTV-106.250MHZ-ZK-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2033-143-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers