Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-32.000MHZ-XC-E

Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 32 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 32 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASTMHTD-32.000MHZ-XC-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors, particularly in harsh environments. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 32 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for various applications.

Datasheet Summary
Powered by GS/AI

The ASTMHTD-32.000MHZ-XC-E is a high-temperature, programmable SMD MEMS oscillator designed for applications in industrial, medical, and avionics sectors, particularly in harsh environments. It features a compact size of 2.5 x 2.0 x 0.75 mm and operates over a wide temperature range of -40°C to +125°C. The oscillator supports output frequencies from 1 MHz to 137 MHz, with a specific frequency of 32 MHz for this part number. It offers multiple supply voltage options ranging from 1.8V to 3.63V and has low current consumption, typically 3.5 mA at 20 MHz and 4.9 mA at 125 MHz. The frequency stability options include ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm, making it suitable for precision applications. The device is RoHS compliant and has a moisture sensitivity level of 1, indicating its robustness for various applications.

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-32.000MHZ-XC-E - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-32.000MHZ-XC-E
ASTMHT XO (Standard) MEMS ASTMHTD-32.000MHZ-XC-E
RoHS/RoHS II Compliant Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 105°C Frequency: 32 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±50ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 32 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-32.000MHZ-XC-E
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2033-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DR - 025204-NE556DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details