Abracon, LLC ASTMHT XO (Standard) MEMS ASTMHTD-106.250MHZ-AR-E-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMHT XO (Standard) MEMS - ASTMHTD-106.250MHZ-AR-E-T - Abracon, LLC
Spicewood, TX, United States
ASTMHT XO (Standard) MEMS
ASTMHTD-106.250MHZ-AR-E-T
ASTMHT XO (Standard) MEMS ASTMHTD-106.250MHZ-AR-E-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 106.25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±25ppm Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASTMHT
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 106.25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMHTD-106.250MHZ-AR-E-T
Product Name ASTMHT XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TPL5100DGST - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers