Abracon, LLC ASR ASR868.35E-T

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 868.35 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 868.35 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR868.35E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 868.35 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 868.35 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-9281-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9281-2-ND
Resonators 535-9281-2-ND
868.35MHz SAW Resonator -40°C ~ 85°C Surface Mount

868.35MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR868.35E-T
SAW RES 868.3500MHZ SMD

SAW RES 868.3500MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number ASR868.35E-T 535-9281-2-ND ASR868.35E-T
Product Name ASR Resonators Resonators
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X915-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Resonator - NX2520SA-20.0 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details