Abracon, LLC ASPIAIG-Q4020 Molded (Flat Wire) ASPIAIG-Q4020-R40M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-Q4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 400 nH Temperature Rise Current: 14 A Saturation Current: 13.5 A DC Resistance Max: 7.73 mΩ Operating Temperature: -55°C ~ +155°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.1 mm Width: 4.1 mm Height: 1.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-Q4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 400 nH Temperature Rise Current: 14 A Saturation Current: 13.5 A DC Resistance Max: 7.73 mΩ Operating Temperature: -55°C ~ +155°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.1 mm Width: 4.1 mm Height: 1.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-Q4020 Molded (Flat Wire) - ASPIAIG-Q4020-R40M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-Q4020 Molded (Flat Wire)
ASPIAIG-Q4020-R40M-T
ASPIAIG-Q4020 Molded (Flat Wire) ASPIAIG-Q4020-R40M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-Q4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 400 nH Temperature Rise Current: 14 A Saturation Current: 13.5 A DC Resistance Max: 7.73 mΩ Operating Temperature: -55°C ~ +155°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.1 mm Width: 4.1 mm Height: 1.9 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-Q4020
  • Application: Power
  • Type: Molded (Flat Wire)
  • Rating: AEC-Q200
  • Inductance: 400 nH
  • Temperature Rise Current: 14 A
  • Saturation Current: 13.5 A
  • DC Resistance Max: 7.73 mΩ
  • Operating Temperature: -55°C ~ +155°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.1 mm
  • Width: 4.1 mm
  • Height: 1.9 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPIAIG-Q4020-R40M-T
Product Name ASPIAIG-Q4020 Molded (Flat Wire)
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Molded (Flat Wire)
Application Power Choke
Inductance Range 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details