Abracon, LLC ASPI-8D28 Wirewound (Shielded) ASPI-8D28-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 205 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 205 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8D28 Wirewound (Shielded) - ASPI-8D28-330M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8D28 Wirewound (Shielded)
ASPI-8D28-330M-T
ASPI-8D28 Wirewound (Shielded) ASPI-8D28-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 205 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8D28
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 205 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 8.3 mm
  • Width: 8.3 mm
  • Height: 3 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-8D28-330M-T
Product Name ASPI-8D28 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Application RF Choke
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers