Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-120M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-120M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-120M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-120M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 2.8 A Saturation Current: 3.5 A DC Resistance Max: 53 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 12 μH
  • Temperature Rise Current: 2.8 A
  • Saturation Current: 3.5 A
  • DC Resistance Max: 53 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-8040S-120M-T
Product Name ASPI-8040S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details