Abracon, LLC ASPI-3012HI Molded (Round Wire) ASPI-3012HI-390M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.54 A Saturation Current: 370 mA DC Resistance Max: 985 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.54 A Saturation Current: 370 mA DC Resistance Max: 985 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012HI Molded (Round Wire) - ASPI-3012HI-390M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012HI Molded (Round Wire)
ASPI-3012HI-390M-T2
ASPI-3012HI Molded (Round Wire) ASPI-3012HI-390M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.54 A Saturation Current: 370 mA DC Resistance Max: 985 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012HI
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 39 μH
  • Temperature Rise Current: 0.54 A
  • Saturation Current: 370 mA
  • DC Resistance Max: 985 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012HI-390M-T2
Product Name ASPI-3012HI Molded (Round Wire)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details