Abracon, LLC ASPI-3012HI Molded (Round Wire) ASPI-3012HI-1R5M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.2 A Saturation Current: 2.2 A DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.2 A Saturation Current: 2.2 A DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012HI Molded (Round Wire) - ASPI-3012HI-1R5M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012HI Molded (Round Wire)
ASPI-3012HI-1R5M-T2
ASPI-3012HI Molded (Round Wire) ASPI-3012HI-1R5M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.2 A Saturation Current: 2.2 A DC Resistance Max: 72 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012HI
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 2.2 A
  • Saturation Current: 2.2 A
  • DC Resistance Max: 72 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012HI-1R5M-T2
Product Name ASPI-3012HI Molded (Round Wire)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details