Abracon, LLC ASPI-3012HI Molded (Round Wire) ASPI-3012HI-101M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.39 A Saturation Current: 280 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.39 A Saturation Current: 280 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012HI Molded (Round Wire) - ASPI-3012HI-101M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012HI Molded (Round Wire)
ASPI-3012HI-101M-T2
ASPI-3012HI Molded (Round Wire) ASPI-3012HI-101M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.39 A Saturation Current: 280 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012HI
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.39 A
  • Saturation Current: 280 mA
  • DC Resistance Max: 3 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012HI-101M-T2
Product Name ASPI-3012HI Molded (Round Wire)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details