Abracon, LLC ASPI-2D09 Wirewound (Shielded) ASPI-2D09-4R7N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.64 A Saturation Current: 410 mA DC Resistance Max: 287.5 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.64 A Saturation Current: 410 mA DC Resistance Max: 287.5 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2D09 Wirewound (Shielded) - ASPI-2D09-4R7N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2D09 Wirewound (Shielded)
ASPI-2D09-4R7N-T
ASPI-2D09 Wirewound (Shielded) ASPI-2D09-4R7N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.64 A Saturation Current: 410 mA DC Resistance Max: 287.5 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2D09
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 0.64 A
  • Saturation Current: 410 mA
  • DC Resistance Max: 287.5 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 3.2 mm
  • Height: 1 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-2D09-4R7N-T
Product Name ASPI-2D09 Wirewound (Shielded)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details