Abracon, LLC ASPI-2D09 Wirewound (Shielded) ASPI-2D09-3R3N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.84 A Saturation Current: 470 mA DC Resistance Max: 193.8 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.84 A Saturation Current: 470 mA DC Resistance Max: 193.8 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2D09 Wirewound (Shielded) - ASPI-2D09-3R3N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2D09 Wirewound (Shielded)
ASPI-2D09-3R3N-T
ASPI-2D09 Wirewound (Shielded) ASPI-2D09-3R3N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D09 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.84 A Saturation Current: 470 mA DC Resistance Max: 193.8 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 1 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2D09
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 0.84 A
  • Saturation Current: 470 mA
  • DC Resistance Max: 193.8 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 3.2 mm
  • Height: 1 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-2D09-3R3N-T
Product Name ASPI-2D09 Wirewound (Shielded)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details