Abracon, LLC ASPI-2012 Wirewound (Resin Shield) ASPI-2012-R16M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 2.75 A Saturation Current: 5.8 A DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 2.75 A Saturation Current: 5.8 A DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2012 Wirewound (Resin Shield) - ASPI-2012-R16M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2012 Wirewound (Resin Shield)
ASPI-2012-R16M-T
ASPI-2012 Wirewound (Resin Shield) ASPI-2012-R16M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 160 nH Temperature Rise Current: 2.75 A Saturation Current: 5.8 A DC Resistance Max: 31 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 2 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2012
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 160 nH
  • Temperature Rise Current: 2.75 A
  • Saturation Current: 5.8 A
  • DC Resistance Max: 31 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-2012-R16M-T
Product Name ASPI-2012 Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers