Abracon, LLC ASPI-125B Wirewound (Glued Sleeve) ASPI-125B-221M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.29 A Saturation Current: 800 mA DC Resistance Max: 400 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.29 A Saturation Current: 800 mA DC Resistance Max: 400 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-125B Wirewound (Glued Sleeve) - ASPI-125B-221M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-125B Wirewound (Glued Sleeve)
ASPI-125B-221M-T
ASPI-125B Wirewound (Glued Sleeve) ASPI-125B-221M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.29 A Saturation Current: 800 mA DC Resistance Max: 400 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-125B
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 220 μH
  • Temperature Rise Current: 1.29 A
  • Saturation Current: 800 mA
  • DC Resistance Max: 400 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.5 mm
  • Width: 12.5 mm
  • Height: 3.2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-125B-221M-T
Product Name ASPI-125B Wirewound (Glued Sleeve)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details