RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-1204S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 22 μH
Saturation Current: 2.9 A
DC Resistance Max: 66 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 12.5 mm
Width: 12.5 mm
Height: 4.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-1204S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 22 μH
Saturation Current: 2.9 A
DC Resistance Max: 66 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 12.5 mm
Width: 12.5 mm
Height: 4.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-1204S
Application: Power
Type: Wirewound (Glued Sleeve)
Rating: N/A
Inductance: 22 μH
Saturation Current: 2.9 A
DC Resistance Max: 66 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
Shielding: Shielded
Mounting: SMD
Length/Diameter: 12.5 mm
Width: 12.5 mm
Height: 4.5 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A