Abracon, LLC ASPI-1204S Wirewound (Glued Sleeve) ASPI-1204S-181M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 850 mA DC Resistance Max: 620 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 850 mA DC Resistance Max: 620 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1204S Wirewound (Glued Sleeve) - ASPI-1204S-181M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1204S Wirewound (Glued Sleeve)
ASPI-1204S-181M-T
ASPI-1204S Wirewound (Glued Sleeve) ASPI-1204S-181M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 850 mA DC Resistance Max: 620 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1204S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 180 μH
  • Saturation Current: 850 mA
  • DC Resistance Max: 620 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.5 mm
  • Width: 12.5 mm
  • Height: 4.5 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1204S-181M-T
Product Name ASPI-1204S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details