Abracon, LLC ASPI-104S Wirewound (Shielded) ASPI-104S-681N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.8 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.8 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-104S Wirewound (Shielded) - ASPI-104S-681N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-104S Wirewound (Shielded)
ASPI-104S-681N-T
ASPI-104S Wirewound (Shielded) ASPI-104S-681N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.8 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-104S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 680 μH
  • DC Resistance Max: 2.8 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 10.4 mm
  • Width: 10.4 mm
  • Height: 7.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-104S-681N-T
Product Name ASPI-104S Wirewound (Shielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details