Abracon, LLC ASPI-104S Wirewound (Shielded) ASPI-104S-5R6N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-104S Wirewound (Shielded) - ASPI-104S-5R6N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-104S Wirewound (Shielded)
ASPI-104S-5R6N-T
ASPI-104S Wirewound (Shielded) ASPI-104S-5R6N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-104S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 5.6 μH
  • DC Resistance Max: 25 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 10.4 mm
  • Width: 10.4 mm
  • Height: 7.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-104S-5R6N-T
Product Name ASPI-104S Wirewound (Shielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details