Abracon, LLC ASPI-104S Wirewound (Shielded) ASPI-104S-2R2N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 11 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 11 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-104S Wirewound (Shielded) - ASPI-104S-2R2N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-104S Wirewound (Shielded)
ASPI-104S-2R2N-T
ASPI-104S Wirewound (Shielded) ASPI-104S-2R2N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-104S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 11 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 10.4 mm Width: 10.4 mm Height: 7.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-104S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 2.2 μH
  • DC Resistance Max: 11 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 10.4 mm
  • Width: 10.4 mm
  • Height: 7.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-104S-2R2N-T
Product Name ASPI-104S Wirewound (Shielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers