Abracon, LLC ASPI-1005 Wirewound (Unshielded) ASPI-1005-102K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 2.75 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 2.75 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1005 Wirewound (Unshielded) - ASPI-1005-102K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1005 Wirewound (Unshielded)
ASPI-1005-102K-T
ASPI-1005 Wirewound (Unshielded) ASPI-1005-102K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 2.75 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1005
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 1 mH
  • DC Resistance Max: 2.75 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 10 mm
  • Width: 9 mm
  • Height: 5.4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1005-102K-T
Product Name ASPI-1005 Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Specs
Application RF Choke
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details