Abracon, LLC ASPI-1004 Wirewound (Unshielded) ASPI-1004-680K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 223 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 223 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1004 Wirewound (Unshielded) - ASPI-1004-680K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1004 Wirewound (Unshielded)
ASPI-1004-680K-T
ASPI-1004 Wirewound (Unshielded) ASPI-1004-680K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 223 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1004
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 68 μH
  • DC Resistance Max: 223 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 10 mm
  • Width: 9 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1004-680K-T
Product Name ASPI-1004 Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details