Abracon, LLC ASPI-1004 Wirewound (Unshielded) ASPI-1004-391K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH DC Resistance Max: 1.245 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH DC Resistance Max: 1.245 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1004 Wirewound (Unshielded) - ASPI-1004-391K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1004 Wirewound (Unshielded)
ASPI-1004-391K-T
ASPI-1004 Wirewound (Unshielded) ASPI-1004-391K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1004 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 390 μH DC Resistance Max: 1.245 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1004
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 390 μH
  • DC Resistance Max: 1.245 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 10 mm
  • Width: 9 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1004-391K-T
Product Name ASPI-1004 Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details